IGBT MOD 600V 220A 536W ISOTOP Product overview: APT150GN60JDQ4 from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 220A, 536W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 220A, 536W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APT150GN60JDQ4 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 911627-APT150GN60JDQ
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT Module Trench Field Stop Single 600 V 220 A 536 W Chassis Mount ISOTOP®
Package: ISOTOP
Package: Tube
Mounting: Chassis Mount
Family Name: APT150
Categories: Discrete Semiconductor Products
Case / Package: ISOTOP®
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: APT150GN60JDQ4MI, APT150GN60JDQ4MI-ND
Utilizing the latest Field Stop and Trench Gate technologies, these IGBT's have ultra low VCE(ON) and are ideal for low frequency applications that require absolute minimum conduction loss. Easy paralleling is a result of very tight parameter distribution and a slightly positive VCE(ON) temperature coefficient. A built-in gate resistor ensures extremely reliable operation, even in the event of a short circuit fault. Low gate charge simplifies gate drive design and minimizes losses.
IGBT Module Trench Field Stop Single 600V 220A 536W Chassis Mount ISOTOP®
IGBT MOD 600V 220A 536W ISOTOP
IGBT MOD 600V 220A 536W ISOTOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 297-APT150GN60JDQ4 | 911627-APT150GN60JDQ4 | APT150GN60JDQ4 | APT150GN60JDQ4-ND | APT150GN60JDQ4 | APT150GN60JDQ4 |
| Product Name | 600V 220A 536W IGBT Transistor | IGBTs - Modules - APT150GN60JDQ4 | Power IGBT Transistor | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Modules |
| PD | 536 milliwatts | |||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | Tube | SOT3; ISOTOP® | SOT-227 | ISOTOP | ISOTOP |