Microchip Technology, Inc. 1200V 140A 480W IGBT Transistor APT100GT120JU2

Description
IGBT MOD 1200V 140A 480W SOT227 Product overview: APT100GT120JU2 from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 140A, 480W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 140A, 480W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APT100GT120JU2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT MOD 1200V 140A 480W SOT227 Product overview: APT100GT120JU2 from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 140A, 480W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 140A, 480W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APT100GT120JU2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 140A 480W IGBT Transistor
297-APT100GT120JU2
1200V 140A 480W IGBT Transistor 297-APT100GT120JU2
IGBT MOD 1200V 140A 480W SOT227 Product overview: APT100GT120JU2 from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 140A, 480W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 140A, 480W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APT100GT120JU2 can be used for catalog matching and distributor lookup.

IGBT MOD 1200V 140A 480W SOT227 Product overview: APT100GT120JU2 from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 140A, 480W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 140A, 480W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APT100GT120JU2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power IGBT Transistor - APT100GT120JU2 - Richardson RFPD
Downers Grove, IL, United States
Power IGBT Transistor
APT100GT120JU2
Power IGBT Transistor APT100GT120JU2
ISOTOP BOOST CHOPPER TRENCH + FIELD STOP IGBT. Application: AC and DC Motor Control, Switched Mode Power Supplies, Power Factor Correction, Brake Switch. Features: Trench + Field Stop IGBT Technology, ISOTOP Package (SOT-227), Very Low Stray Inductance, High Level of Integration. Benefits: Low Conduction Losses, Stable Temperature Behavior, Very Rugged, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, Easy Paralleling Due to Positive Tc of VCEsat, RoHS Compliant.

ISOTOP BOOST CHOPPER TRENCH + FIELD STOP IGBT. Application: AC and DC Motor Control, Switched Mode Power Supplies, Power Factor Correction, Brake Switch. Features: Trench + Field Stop IGBT Technology, ISOTOP Package (SOT-227), Very Low Stray Inductance, High Level of Integration. Benefits: Low Conduction Losses, Stable Temperature Behavior, Very Rugged, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, Easy Paralleling Due to Positive Tc of VCEsat, RoHS Compliant.

Supplier's Site
Discrete Semiconductor Products Transistors IGBTs IGBT Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors IGBTs IGBT Modules
Discrete Semiconductor Products Transistors IGBTs IGBT Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Discrete Semiconductor Products Transistors IGBTs IGBT Modules Package: Bulk Product Status: Active IGBT Type: Trench Field Stop Configuration: Single Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 140 A Power - Max: 480 W

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Discrete Semiconductor Products Transistors IGBTs IGBT Modules
Package: Bulk
Product Status: Active
IGBT Type: Trench Field Stop
Configuration: Single
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 140 A
Power - Max: 480 W

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - APT100GT120JU2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
APT100GT120JU2
Discrete Semiconductor Products - Transistors - IGBTs APT100GT120JU2
IGBT MOD 1200V 140A 480W SOT227

IGBT MOD 1200V 140A 480W SOT227

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 297-APT100GT120JU2 APT100GT120JU2 APT100GT120JU2
Product Name 1200V 140A 480W IGBT Transistor Power IGBT Transistor Discrete Semiconductor Products Transistors IGBTs IGBT Modules Discrete Semiconductor Products - Transistors - IGBTs
PD 480 milliwatts
Unlock Full Specs
to access all available technical data