The Power MOS 7® IGBT is a new generation of high voltage power IGBTs. Using Punch Through Technology this IGBT is ideal for many high frequency, high voltage switching applications and has been optimized for high frequency switch mode power supplies.
IGBT PT 900V 43A 250W Through Hole TO-247 [B]
IGBT 900V 43A 250W TO247
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT15GP90BDQ1G | APT15GP90BDQ1G-ND | APT15GP90BDQ1G |
| Product Name | Power IGBT Transistor | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | TO-247; TO-247 | TO-247; TO-247-3 |