Microchip Technology, Inc. Power IGBT Transistor APT20GF120BRDG

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power IGBT Transistor - APT20GF120BRDG - Richardson RFPD
Downers Grove, IL, United States
Power IGBT Transistor
APT20GF120BRDG
Power IGBT Transistor APT20GF120BRDG
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
IGBTs - Single - APT20GF120BRDG - 861592-APT20GF120BRDG - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - APT20GF120BRDG
861592-APT20GF120BRDG
IGBTs - Single - APT20GF120BRDG 861592-APT20GF120BRDG
Manufacturer: Microchip Technology Win Source Part Number: 861592-APT20GF120BRD G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: IGBT NPT 1200 V 32 A 200 W Through Hole TO-247-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: APT20 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks HTSUS: 8541.29.0095

Manufacturer: Microchip Technology
Win Source Part Number: 861592-APT20GF120BRDG
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: IGBT NPT 1200 V 32 A 200 W Through Hole TO-247-3
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: APT20
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
HTSUS: 8541.29.0095

Buy Now
Singapore, Singapore
1200V 20A IGBT Transistor
279-APT20GF120BRDG
1200V 20A IGBT Transistor 279-APT20GF120BRDG
IGBT NPT COMBI 1200V 20A TO-247 Product overview: APT20GF120BRDG from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-APT20GF120BRDG can be used for catalog matching and distributor lookup.

IGBT NPT COMBI 1200V 20A TO-247 Product overview: APT20GF120BRDG from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-APT20GF120BRDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - APT20GF120BRDG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
APT20GF120BRDG
Discrete Semiconductor Products - Transistors - IGBTs APT20GF120BRDG
IGBT NPT COMBI 1200V 20A TO-247

IGBT NPT COMBI 1200V 20A TO-247

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number APT20GF120BRDG 861592-APT20GF120BRDG 279-APT20GF120BRDG APT20GF120BRDG
Product Name Power IGBT Transistor IGBTs - Single - APT20GF120BRDG 1200V 20A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
Package Type TO-247; TO-247 TO-247; SOT3; TO-247-3 Tube
Unlock Full Specs
to access all available technical data