Features
Benefits
Application
IGBT MODULE 1700V 120A 382W
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Transistors |
| Product Number | APTGX75TA170TPG | 150-APTGX75TA170TPG-ND |
| Product Name | Power IGBT Transistor | IGBT Modules |
| Package Type | SP6P | Module |