Microchip Technology, Inc. 600V 283A 682W IGBT Transistor APT200GN60J

Description
IGBT MOD 600V 283A 682W ISOTOP Product overview: APT200GN60J from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 283A, 682W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 283A, 682W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APT200GN60J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT MOD 600V 283A 682W ISOTOP Product overview: APT200GN60J from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 283A, 682W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 283A, 682W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APT200GN60J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 283A 682W IGBT Transistor
297-APT200GN60J
600V 283A 682W IGBT Transistor 297-APT200GN60J
IGBT MOD 600V 283A 682W ISOTOP Product overview: APT200GN60J from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 283A, 682W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 283A, 682W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APT200GN60J can be used for catalog matching and distributor lookup.

IGBT MOD 600V 283A 682W ISOTOP Product overview: APT200GN60J from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 283A, 682W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 283A, 682W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APT200GN60J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Modules - 1324939-APT200GN60J - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Modules
1324939-APT200GN60J
Discrete Semiconductor Products - Transistors - IGBTs - Modules 1324939-APT200GN60J
Manufacturer: Microchip Technology Win Source Part Number: 1324939-APT200GN60J Category: Discrete Semiconductor Products>Transistors - IGBTs - Modules Packaging: Tube Standard Package: 1 Mounting: Chassis Mount Power - Max: 682 W Configuration: Single Input: Standard IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 283 A Vce(on) (Max) @ Vge, Ic: 1.85V @ 15V, 200A Current - Collector Cutoff (Max): 25 µA Input Capacitance (Cies) @ Vce: 14.1 nF @ 25 V NTC Thermistor: No Supplier Device Package: ISOTOP® Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: ISOTOP ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: APT200GN60JMI,APT200 GN60JMI-ND Base Product Number: APT200 RoHS Status: RoHS Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1324939-APT200GN60J
Category: Discrete Semiconductor Products>Transistors - IGBTs - Modules
Packaging: Tube
Standard Package: 1
Mounting: Chassis Mount
Power - Max: 682 W
Configuration: Single
Input: Standard
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 283 A
Vce(on) (Max) @ Vge, Ic: 1.85V @ 15V, 200A
Current - Collector Cutoff (Max): 25 µA
Input Capacitance (Cies) @ Vce: 14.1 nF @ 25 V
NTC Thermistor: No
Supplier Device Package: ISOTOP®
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: ISOTOP
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: APT200GN60JMI,APT200GN60JMI-ND
Base Product Number: APT200
RoHS Status: RoHS Compliant

Buy Now Datasheet
IGBT Modules - APT200GN60J-ND - DigiKey
Thief River Falls, MN, United States
IGBT Modules
APT200GN60J-ND
IGBT Modules APT200GN60J-ND
IGBT Module Trench Field Stop Single 600V 283A 682W Chassis Mount ISOTOP®

IGBT Module Trench Field Stop Single 600V 283A 682W Chassis Mount ISOTOP®

Buy Now Datasheet
Power IGBT Transistor - APT200GN60J - Richardson RFPD
Downers Grove, IL, United States
Power IGBT Transistor
APT200GN60J
Power IGBT Transistor APT200GN60J
Utilizing the latest Field Stop and Trench Gate technologies, these IGBT's have ultra low VCE(ON) and are ideal for low frequency applications that require absolute minimum conduction loss. Easy paralleling is a result of very tight parameter distribution and a slightly positive VCE(ON) temperature coefficient. A built-in gate resistor ensures extremely reliable operation, even in the event of a short circuit fault. Low gate charge simplifies gate drive design and minimizes losses.

Utilizing the latest Field Stop and Trench Gate technologies, these IGBT's have ultra low VCE(ON) and are ideal for low frequency applications that require absolute minimum conduction loss. Easy paralleling is a result of very tight parameter distribution and a slightly positive VCE(ON) temperature coefficient. A built-in gate resistor ensures extremely reliable operation, even in the event of a short circuit fault. Low gate charge simplifies gate drive design and minimizes losses.

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - APT200GN60J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
APT200GN60J
Discrete Semiconductor Products - Transistors - IGBTs APT200GN60J
IGBT MOD 600V 283A 682W ISOTOP

IGBT MOD 600V 283A 682W ISOTOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 297-APT200GN60J 1324939-APT200GN60J APT200GN60J-ND APT200GN60J APT200GN60J
Product Name 600V 283A 682W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Modules IGBT Modules Power IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
PD 682 milliwatts
Unlock Full Specs
to access all available technical data