Richardson RFPD Datasheets for Insulated Gate Bipolar Transistors (IGBT)
Insulated gate bipolar transistors (IGBT) are bipolar transistors with an insulated gate. They combine the advantages of the bipolar transistor (high voltage and current) with the advantages of the MOSFET (low power consumption and high switching).
Insulated Gate Bipolar Transistors (IGBT): Learn more
| Product Name | Notes |
|---|---|
| A208 version includes the brake and is housed in the 12mm flow 1 package. Trench Fieldstop technology IGBTs for low saturation losses. Compact design with enhanced rectifier. | |
| Flow Pim 0 3rd Generation used for motor drives | |
| flowPIM 1 3rd gen, 1200V / 35A. Features: 3- rectifier, BRC, Inverter, NTC; Very compact housing, easy to route; IGBT4 / EmCon4 technology for low saturation losses and improved EMC... | |
| flowPIM 1 3rd gen, 1200V/25A. Features: 3- rectifier, BRC, Inverter, NTC; Very compact housing, easy to route; IGBT4 / EmCon4 technology for low saturation losses and improved EMC behaviour. Applications:... | |
| Flowpim 2 3rd used for embedded generation | |
| flowPIM 2 3rd, 1200V/4A. | |
| Flowpim 3rd generation used for motor drives | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Standard Power Integrated Module. flowPIM 0. | |
| Standard Power Integrated Module. flowPIM 1, 2nd Generation. | |
| Vincotech releases Press-fit versions flowPIM® 0 and flowPIM® 1 product families. All modules feature a 3-phase input rectifier, a 3-phase output inverter, a brake chopper, and an added... |
| << Prev |