Manufacturer: Microchip Technology
Win Source Part Number: 1324941-APT150GT120J
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 1
Mounting: Chassis Mount
Power - Max: 830 W
Configuration: Single
Input: Standard
IGBT Type: NPT
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 170 A
Vce(on) (Max) @ Vge, Ic: 3.7V @ 15V, 150A
Current - Collector Cutoff (Max): 150 µA
Input Capacitance (Cies) @ Vce: 9.3 nF @ 25 V
NTC Thermistor: No
Supplier Device Package: ISOTOP®
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: ISOTOP
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: APT150GT120JRMI-ND,A
Base Product Number: APT150
RoHS Status: RoHS Compliant
IGBT Module NPT Single 1200V 170A 830W Chassis Mount ISOTOP®
IGBT MOD 1200V 170A 830W ISOTOP Product overview: APT150GT120JR from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 170A, 830W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 170A, 830W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APT150GT120JR can be used for catalog matching and distributor lookup.
The Thunderbolt IGBT® is a new generation of high voltage power IGBTs. Using Non-Punch-Through Technology, the Thunderbolt IGBT® offers superior ruggedness and ultrafast switching speed.
IGBT MOD 1200V 170A 830W ISOTOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1324941-APT150GT120JR | APT150GT120JR-ND | 297-APT150GT120JR | APT150GT120JR | APT150GT120JR |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Modules | IGBT Modules | 1200V 170A 830W IGBT Transistor | Power IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 1200 volts |