Utilizing the latest Field Stop and Trench Gate technologies, these IGBT's have ultra low VCE(ON) and are ideal for low frequency applications that require absolute minimum conduction loss. Easy paralleling is a result of very tight parameter distribution and a slightly positive VCE(ON) temperature coefficient. A built-in gate resistor ensures extremely reliable operation, even in the event of a short circuit fault. Low gate charge simplifies gate drive design and minimizes losses.
IGBT Trench Field Stop 1200V 245A 960W Through Hole
IGBT, 1.2KV, 245A, THT; Continuous Collector Current:245A; Collector Emitter Saturation Voltage:-; Power Dissipation:960W; Collector Emitter Voltage Max:1.2kV; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes
IGBT, 1.2KV, 245A, THT ROHS COMPLIANT: YES
IGBT 1200V 245A 960W TMAX
| Richardson RFPD | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT100GN120B2G | APT100GN120B2G-ND | 78AH5530 | 28AK5581 | APT100GN120B2G |
| Product Name | Power IGBT Transistor | Single IGBTs | Igbt, 1.2Kv, 245A, Tht; Continuous Collector Current Microchip | Igbt, 1.2Kv, 245A, Tht Rohs Compliant Microchip | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | T-Max™ | TO-247; TO-247-3 Variant | TO-3 | TO-3 |