Powerex IGBTMOD™ Modules are designed for use in switching applications. Each module consists of two IGBT Transistors in a half-bridge configuration with each transistor having a reverse-connected super-fast recovery free-wheel diode. All components and i
IGBT MODULE, 1.2KV, 100A; Continuous Collector Current:100A; Power Dissipation:672W; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV; Product Range:A Series RoHS Compliant: No
| Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | CM100DY-24A | 19K9202 |
| Product Name | Power IGBT Transistor | Igbt Module, 1.2Kv, 100A; Continuous Collector Current Mitsubishi Electric |
| Package Type | Module | TO-3 |