The Schottky Rectifier 03AH0134 features a repetitive peak reverse voltage of 15V and an average forward current rating of 20A. It is housed in a TO-220AC package, which is an international standard for power semiconductors. The device exhibits a low forward voltage drop, with a maximum of 450mV at 20A, contributing to its efficiency in power applications. It can handle a forward surge current of up to 300A, making it suitable for demanding applications. The operating junction temperature range is from -55°C to +150°C, allowing for versatility in various environments. This rectifier is designed for use in switch mode power supplies and as a freewheeling diode in low voltage converters, providing high reliability and low noise switching characteristics.
The Schottky Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 150V.
Diode Schottky 15V 20A 2-Pin(2+Tab) TO-220AC Product overview: DSS20-0015B from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSS20-0015B can be used for catalog matching and distributor lookup.
SCHOTTKY RECTIFIER, 15V, 20A, TO-220AC; Repetitive Peak Reverse Voltage:15V; Average Forward Current:20A; Diode Configuration:Single
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | DSS20-0015B | 280-DSS20-0015B | 03AH0134 |
| Product Name | Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 150V | Schottky 15V 20A Diode and Rectifier | Schottky Rectifier, 15V, 20A, To-220Ac; Repetitive Peak Reverse Voltage Littelfuse |
| Package | TO-220; TO-220AC | TO-220AC | |
| RoHS Compliant | RoHS | ||
| Tj | -55 C (-67 F) | ||
| Rectifier Configuration / Technology | Schottky |