The DSEI2x121-02A is a pair of 200 V fast recovery epitaxial diodes in a miniBLOC (SOT-227B) package, designed for high-frequency switching applications such as freewheeling, snubber, and rectifier circuits in SMPS, motor control, and UPS systems. Each diode supports a repetitive peak forward current of 123 A at 70°C, with a maximum junction temperature of 150°C and an isolation voltage of 2500 V~. The package measures 31.88 mm × 38.23 mm, with a thermal resistance from junction to case of 0.5 K/W and a terminal torque of 1.1-1.5 Nm. The diodes exhibit a reverse recovery time of 35 ns at 25°C and 1 A forward current with 400 A/µs turn-off rate. It is RoHS compliant and meets UL 94V-0 flammability rating.
Offers improved forward voltage characteristics and breakdown voltages up to 1200V
Diode Switching 200V 123A 4-Pin SOT-227B Product overview: DSEI2X121-02A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 123A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 123A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEI2X121-02A can be used for catalog matching and distributor lookup.
IXYS DSEI2X121-02A Diode
IXYS DSEI2X121-02A Diode
FAST RECTIFIER, DUAL, 123A SOT-227B; Repetitive Peak Reverse Voltage:200V; Average Forward Current:123A; Forward Voltage Max:1.1V; Diode Module Configuration:Dual Isolated; Diode Case Style:SOT-227B; No. of Pins:4Pins RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | DSEI2X121-02A | 280-DSEI2X121-02A | 192348 | 88K2522 |
| Product Name | Offers improved forward voltage characteristics and breakdown voltages up to 1200V | 200V 123A Diode and Rectifier | Schottky Diodes & Rectifiers | Fast Rectifier, Dual, 123A Sot-227B; Repetitive Peak Reverse Voltage Ixys Semiconductor |
| RoHS Compliant | RoHS | RoHS | RoHS | |
| Tj | -40 C (-40 F) | |||
| Diode Type | Schottky | |||
| Diode Applications | Rectifier; Switching | |||
| Package | Sot-227b | SOT-227B |