Littelfuse, Inc. Offers improved forward voltage characteristics and breakdown voltages up to 1200V DSEI2X31-06C

Description
The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet
Description
The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Offers improved forward voltage characteristics and breakdown voltages up to 1200V - DSEI2X31-06C - Littelfuse, Inc.
Rosemont, IL, United States
Offers improved forward voltage characteristics and breakdown voltages up to 1200V
DSEI2X31-06C
Offers improved forward voltage characteristics and breakdown voltages up to 1200V DSEI2X31-06C
The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 192708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
192708
Schottky Diodes & Rectifiers 192708
600V 70A dual FRED Diode SOT227

600V 70A dual FRED Diode SOT227

Supplier's Site
Schottky Diodes & Rectifiers - 1684417 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1684417
Schottky Diodes & Rectifiers 1684417
600V 70A dual FRED Diode SOT227

600V 70A dual FRED Diode SOT227

Supplier's Site
600V 30A Diode and Rectifier - 280-DSEI2X31-06C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 30A Diode and Rectifier
280-DSEI2X31-06C
600V 30A Diode and Rectifier 280-DSEI2X31-06C
Diode Switching 600V 30A 4-Pin SOT-227B Product overview: DSEI2X31-06C from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEI2X31-06C can be used for catalog matching and distributor lookup.

Diode Switching 600V 30A 4-Pin SOT-227B Product overview: DSEI2X31-06C from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEI2X31-06C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Fast, Dual, 60A, 600V, Sot-227B; Repetitive Peak Reverse Voltage Ixys Semiconductor - 96K8782 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, Dual, 60A, 600V, Sot-227B; Repetitive Peak Reverse Voltage Ixys Semiconductor
96K8782
Diode, Fast, Dual, 60A, 600V, Sot-227B; Repetitive Peak Reverse Voltage Ixys Semiconductor 96K8782
DIODE, FAST, DUAL, 60A, 600V, SOT-227B; Repetitive Peak Reverse Voltage:600V; Average Forward Current:60A; Forward Voltage Max:1.6V; Diode Module Configuration:Dual Isolated; Diode Case Style:SOT-227B; No. of Pins:4Pins RoHS Compliant: Yes

DIODE, FAST, DUAL, 60A, 600V, SOT-227B; Repetitive Peak Reverse Voltage:600V; Average Forward Current:60A; Forward Voltage Max:1.6V; Diode Module Configuration:Dual Isolated; Diode Case Style:SOT-227B; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Diodes Diode Arrays Rectifiers Diodes
Product Number DSEI2X31-06C 192708 280-DSEI2X31-06C 96K8782
Product Name Offers improved forward voltage characteristics and breakdown voltages up to 1200V Schottky Diodes & Rectifiers 600V 30A Diode and Rectifier Diode, Fast, Dual, 60A, 600V, Sot-227B; Repetitive Peak Reverse Voltage Ixys Semiconductor
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS RoHS RoHS
Package Sot-227b
Unlock Full Specs
to access all available technical data

Similar Products

MPPCs (SiPMs) for LiDAR - S16786-0515WM - Hamamatsu Photonics Europe
Specs
CT 8 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type LLD - Model: YG985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details
Diode Arrays - BAS16VY/ZLX-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers