Littelfuse, Inc. The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V MDD255-16N1

Description
The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V
Request a Quote Datasheet
Description
The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V - MDD255-16N1 - Littelfuse, Inc.
Rosemont, IL, United States
The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V
MDD255-16N1
The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V MDD255-16N1
The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V

The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V

Supplier's Site Datasheet
1.6KV 270A Diode and Rectifier - 280-MDD255-16N1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6KV 270A Diode and Rectifier
280-MDD255-16N1
1.6KV 270A Diode and Rectifier 280-MDD255-16N1
Diode 1.6KV 270A 3-Pin Y1-CU Product overview: MDD255-16N1 from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 270A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 270A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MDD255-16N1 can be used for catalog matching and distributor lookup.

Diode 1.6KV 270A 3-Pin Y1-CU Product overview: MDD255-16N1 from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 270A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 270A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MDD255-16N1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 192281 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
192281
Schottky Diodes & Rectifiers 192281
Dual Diode Module 2x270A 1600V Y1-CU

Dual Diode Module 2x270A 1600V Y1-CU

Supplier's Site
Schottky Diodes & Rectifiers - 1775339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1775339
Schottky Diodes & Rectifiers 1775339
Dual Diode Module 2x270A 1600V Y1-CU

Dual Diode Module 2x270A 1600V Y1-CU

Supplier's Site
Diode Module, Dual, 1.6Kv, 270A, Y1-Cu; Repetitive Peak Reverse Voltage Ixys Semiconductor - 02AC9940 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, Dual, 1.6Kv, 270A, Y1-Cu; Repetitive Peak Reverse Voltage Ixys Semiconductor
02AC9940
Diode Module, Dual, 1.6Kv, 270A, Y1-Cu; Repetitive Peak Reverse Voltage Ixys Semiconductor 02AC9940
DIODE MODULE, DUAL, 1.6KV, 270A, Y1-CU; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:270A; Forward Voltage Max:1.4V; Diode Module Configuration:Dual Series; Diode Case Style:Y1; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

DIODE MODULE, DUAL, 1.6KV, 270A, Y1-CU; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:270A; Forward Voltage Max:1.4V; Diode Module Configuration:Dual Series; Diode Case Style:Y1; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Diodes Rectifiers Diode Arrays Diodes
Product Number MDD255-16N1 280-MDD255-16N1 192281 02AC9940
Product Name The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V 1.6KV 270A Diode and Rectifier Schottky Diodes & Rectifiers Diode Module, Dual, 1.6Kv, 270A, Y1-Cu; Repetitive Peak Reverse Voltage Ixys Semiconductor
VF 0.8000 volts 1.4 volts
RoHS Compliant RoHS RoHS RoHS
Tj -40 C (-40 F)
Diode Type General Purpose; Schottky
Unlock Full Specs
to access all available technical data