Littelfuse, Inc. Offers improved forward voltage characteristics and breakdown voltages up to 1200V DSEI2X101-06A

Description
The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet
Description
The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Offers improved forward voltage characteristics and breakdown voltages up to 1200V - DSEI2X101-06A - Littelfuse, Inc.
Rosemont, IL, United States
Offers improved forward voltage characteristics and breakdown voltages up to 1200V
DSEI2X101-06A
Offers improved forward voltage characteristics and breakdown voltages up to 1200V DSEI2X101-06A
The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 192714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
192714
Schottky Diodes & Rectifiers 192714
600V 150A dual FRED Diode SOT227

600V 150A dual FRED Diode SOT227

Supplier's Site
600V 96A Diode and Rectifier - 280-DSEI2X101-06A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 96A Diode and Rectifier
280-DSEI2X101-06A
600V 96A Diode and Rectifier 280-DSEI2X101-06A
Diode Switching 600V 96A 4-Pin SOT-227B Tube Product overview: DSEI2X101-06A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 96A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 96A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEI2X101-06A can be used for catalog matching and distributor lookup.

Diode Switching 600V 96A 4-Pin SOT-227B Tube Product overview: DSEI2X101-06A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 96A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 96A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEI2X101-06A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fast Rectifier, Dual, 96A, Sot-227B; Repetitive Peak Reverse Voltage Ixys Semiconductor - 96K8781 - Newark, An Avnet Company
Chicago, IL, United States
Fast Rectifier, Dual, 96A, Sot-227B; Repetitive Peak Reverse Voltage Ixys Semiconductor
96K8781
Fast Rectifier, Dual, 96A, Sot-227B; Repetitive Peak Reverse Voltage Ixys Semiconductor 96K8781
FAST RECTIFIER, DUAL, 96A, SOT-227B; Repetitive Peak Reverse Voltage:600V; Average Forward Current:96A; Forward Voltage Max:1.25V; Diode Module Configuration:Dual Isolated; Diode Case Style:SOT-227B; No. of Pins:4Pins RoHS Compliant: Yes

FAST RECTIFIER, DUAL, 96A, SOT-227B; Repetitive Peak Reverse Voltage:600V; Average Forward Current:96A; Forward Voltage Max:1.25V; Diode Module Configuration:Dual Isolated; Diode Case Style:SOT-227B; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Diodes Diode Arrays Rectifiers Rectifiers
Product Number DSEI2X101-06A 192714 280-DSEI2X101-06A 96K8781
Product Name Offers improved forward voltage characteristics and breakdown voltages up to 1200V Schottky Diodes & Rectifiers 600V 96A Diode and Rectifier Fast Rectifier, Dual, 96A, Sot-227B; Repetitive Peak Reverse Voltage Ixys Semiconductor
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS RoHS RoHS
Package Sot-227b Tube SOT-227B
Pin Count 4
Unlock Full Specs
to access all available technical data