The Littelfuse MBRF10100CTL is a dual 5A, 100V Schottky barrier rectifier in an ITO-220AB package with a common cathode configuration. It has a maximum junction temperature of 150°C, a typical thermal resistance of 4.5 °C/W, and a maximum average forward current of 10A (5A per leg). Forward voltage drop is 0.78V at 3A and 25°C, rising to 0.85V at 5A and 25°C, and drops to 0.65V at 3A and 125°C. Reverse current is 1mA at 100V and 25°C, increasing to 15mA at 125°C. Junction capacitance is 300 pF at 5V and 1MHz, with a typical series inductance of 8.0 nH per leg. The device supports a peak non-repetitive surge current of 120A per leg and a maximum dv/dt of 10,000 V/μs. It is rated for operation from -55°C to 150°C and weighs approximately 2g.
Littelfuse MBRF10100CTL series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in surface mount ITO-220AB package
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1216357-MBRF10100CTL
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Supplier Device Package: ITO-220AB
Manufacturer Homepage: www.smc-diodes.com/
Manufacturer Package: TO-220-3 Isolated Tab
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 850mV at 5A
Current - Reverse Leakage at Vr: 1mA at 100V
Diode Array 1 Pair Common Cathode Schottky 100V 5A Through Hole TO-220-3 Full Pack, Isolated Tab
Rectifier Diode, Schottky, 1 Phase, 2 Element, 100V V(RRM), Silicon, TO-220AB, ITO-220AB, 3 PIN Product overview: MBRF10100CTL from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF10100CTL can be used for catalog matching and distributor lookup.
DIODE ARR SCHOT 100V 5A ITO220AB
Schottky Diodes & Rectifiers 2x 5A 100V Rectifier
SCHOTTKY RECT, 100V, 10A, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:850mV; Forward RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | MBRF10100CTL | 1216357-MBRF10100CTL | F7361-ND | 286-MBRF10100CTL | MBRF10100CTL | MBRF10100CTL | 31AC6581 |
| Product Name | Standard Schottky | Newest Parts - MBRF10100CTL | Diode Arrays | Schottky 100V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rect, 100V, 10A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse |
| Package | TO-220; ITO-220AB | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220 | TO-220-2 | ITO-220AB | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VF | 0.8500 volts | 0.8500 volts | 0.8500 volts | 0.8500 volts | |||
| IF | 10000 mA | 10000 mA |