Littelfuse, Inc. Offers improved forward voltage characteristics and breakdown voltages up to 1200V DSEP2X91-06A

Description
The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet
Description
The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Offers improved forward voltage characteristics and breakdown voltages up to 1200V - DSEP2X91-06A - Littelfuse, Inc.
Rosemont, IL, United States
Offers improved forward voltage characteristics and breakdown voltages up to 1200V
DSEP2X91-06A
Offers improved forward voltage characteristics and breakdown voltages up to 1200V DSEP2X91-06A
The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

Supplier's Site Datasheet
600V 90A Diode and Rectifier - 280-DSEP2X91-06A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 90A Diode and Rectifier
280-DSEP2X91-06A
600V 90A Diode and Rectifier 280-DSEP2X91-06A
Diode Switching 600V 90A 4-Pin SOT-227B Tube Product overview: DSEP2X91-06A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 90A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEP2X91-06A can be used for catalog matching and distributor lookup.

Diode Switching 600V 90A 4-Pin SOT-227B Tube Product overview: DSEP2X91-06A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 90A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEP2X91-06A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 1684661 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1684661
Schottky Diodes & Rectifiers 1684661
Diode Sw. Dual Fast 600V 2x90A SOT227B

Diode Sw. Dual Fast 600V 2x90A SOT227B

Supplier's Site
Diode, Fast, 180A, Sot-227B; Repetitive Peak Reverse Voltage Ixys Semiconductor - 58M5228 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 180A, Sot-227B; Repetitive Peak Reverse Voltage Ixys Semiconductor
58M5228
Diode, Fast, 180A, Sot-227B; Repetitive Peak Reverse Voltage Ixys Semiconductor 58M5228
DIODE, FAST, 180A, SOT-227B; Repetitive Peak Reverse Voltage:600V; Average Forward Current:90A; Forward Voltage Max:2.05V; Diode Module Configuration:Dual Isolated; Diode Case Style:SOT-227B; No. of Pins:4Pins; Diode Mounting:Panel RoHS Compliant: Yes

DIODE, FAST, 180A, SOT-227B; Repetitive Peak Reverse Voltage:600V; Average Forward Current:90A; Forward Voltage Max:2.05V; Diode Module Configuration:Dual Isolated; Diode Case Style:SOT-227B; No. of Pins:4Pins; Diode Mounting:Panel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Diodes Rectifiers Diode Arrays Diodes
Product Number DSEP2X91-06A 280-DSEP2X91-06A 1684661 58M5228
Product Name Offers improved forward voltage characteristics and breakdown voltages up to 1200V 600V 90A Diode and Rectifier Schottky Diodes & Rectifiers Diode, Fast, 180A, Sot-227B; Repetitive Peak Reverse Voltage Ixys Semiconductor
Package Tube Sot-227b
RoHS Compliant RoHS RoHS RoHS
Tj -40 C (-40 F)
Diode Type Schottky
Unlock Full Specs
to access all available technical data