Littelfuse, Inc. Offers improved forward voltage characteristics and breakdown voltages up to 1200V DSEI2X61-12B

Description
The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet
Description
The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Offers improved forward voltage characteristics and breakdown voltages up to 1200V - DSEI2X61-12B - Littelfuse, Inc.
Rosemont, IL, United States
Offers improved forward voltage characteristics and breakdown voltages up to 1200V
DSEI2X61-12B
Offers improved forward voltage characteristics and breakdown voltages up to 1200V DSEI2X61-12B
The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 192455 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
192455
Schottky Diodes & Rectifiers 192455
1200V 100A dual FRED Diode SOT227

1200V 100A dual FRED Diode SOT227

Supplier's Site
Schottky Diodes & Rectifiers - 1684407 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1684407
Schottky Diodes & Rectifiers 1684407
1200V 100A dual FRED Diode SOT227

1200V 100A dual FRED Diode SOT227

Supplier's Site
1.2KV 60A Diode and Rectifier - 280-DSEI2X61-12B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 60A Diode and Rectifier
280-DSEI2X61-12B
1.2KV 60A Diode and Rectifier 280-DSEI2X61-12B
Diode Switching 1.2KV 60A 4-Pin SOT-227B Product overview: DSEI2X61-12B from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEI2X61-12B can be used for catalog matching and distributor lookup.

Diode Switching 1.2KV 60A 4-Pin SOT-227B Product overview: DSEI2X61-12B from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEI2X61-12B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Fast, 104A, Sot-227B; Repetitive Reverse Voltage Vrrm Max Ixys Semiconductor - 58M5214 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 104A, Sot-227B; Repetitive Reverse Voltage Vrrm Max Ixys Semiconductor
58M5214
Diode, Fast, 104A, Sot-227B; Repetitive Reverse Voltage Vrrm Max Ixys Semiconductor 58M5214
DIODE, FAST, 104A, SOT-227B; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):52A; Forward Voltage VF Max:2.15V; Diode Module Configuration:Dual Isolated; Product Range:-; No. of Phases:Single Phase RoHS Compliant: Yes

DIODE, FAST, 104A, SOT-227B; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):52A; Forward Voltage VF Max:2.15V; Diode Module Configuration:Dual Isolated; Product Range:-; No. of Phases:Single Phase RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Diodes Diode Arrays Rectifiers Diodes
Product Number DSEI2X61-12B 192455 280-DSEI2X61-12B 58M5214
Product Name Offers improved forward voltage characteristics and breakdown voltages up to 1200V Schottky Diodes & Rectifiers 1.2KV 60A Diode and Rectifier Diode, Fast, 104A, Sot-227B; Repetitive Reverse Voltage Vrrm Max Ixys Semiconductor
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS RoHS RoHS
Package Sot-227b
Pin Count 4
Unlock Full Specs
to access all available technical data