Littelfuse, Inc. Offers improved forward voltage characteristics and breakdown voltages up to 1200V DSEP2X31-06A

Description
The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet
Description
The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Offers improved forward voltage characteristics and breakdown voltages up to 1200V - DSEP2X31-06A - Littelfuse, Inc.
Rosemont, IL, United States
Offers improved forward voltage characteristics and breakdown voltages up to 1200V
DSEP2X31-06A
Offers improved forward voltage characteristics and breakdown voltages up to 1200V DSEP2X31-06A
The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 9200934 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9200934
Schottky Diodes & Rectifiers 9200934
Diode Sw. Dual Fast 600V 2x30A SOT227B

Diode Sw. Dual Fast 600V 2x30A SOT227B

Supplier's Site
Diode, Fast, Dual, 60A, 600V, Sot-227B; Repetitive Peak Reverse Voltage Ixys Semiconductor - 58M5221 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, Dual, 60A, 600V, Sot-227B; Repetitive Peak Reverse Voltage Ixys Semiconductor
58M5221
Diode, Fast, Dual, 60A, 600V, Sot-227B; Repetitive Peak Reverse Voltage Ixys Semiconductor 58M5221
DIODE, FAST, DUAL, 60A, 600V, SOT-227B; Repetitive Peak Reverse Voltage:600V; Average Forward Current:60A; Forward Voltage Max:1.88V; Diode Module Configuration:Dual Isolated; Diode Case Style:SOT-227B; No. of Pins:4Pins RoHS Compliant: Yes

DIODE, FAST, DUAL, 60A, 600V, SOT-227B; Repetitive Peak Reverse Voltage:600V; Average Forward Current:60A; Forward Voltage Max:1.88V; Diode Module Configuration:Dual Isolated; Diode Case Style:SOT-227B; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Diodes Diode Arrays Diodes
Product Number DSEP2X31-06A 9200934 58M5221
Product Name Offers improved forward voltage characteristics and breakdown voltages up to 1200V Schottky Diodes & Rectifiers Diode, Fast, Dual, 60A, 600V, Sot-227B; Repetitive Peak Reverse Voltage Ixys Semiconductor
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS RoHS
Package Sot-227b
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13362-1350DG - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Metal (TO-8)
View Details
Switching Diodes - 7513310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT363; Sot-363 (sc-88)
View Details
Diode Arrays - BAS40-06/DG/B2,215-ND - DigiKey
Specs
Arrangement Common Anode
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: MS865C10 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details