Littelfuse MBR1045 series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products.It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Single die in true two leaded TO-220AC package (no center pin)
Diode Schottky 45V 10A Through Hole TO-220AC
SCHOTTKY RECT, 45V, 10A, TO-220AC; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):10A; Diode Configuration:Single
Schottky Diodes & Rectifiers 10A 45V Rectifier
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | MBR1045 | F7344-ND | 64AH3984 | MBR1045 |
| Product Name | Standard Schottky | Single Diodes | Schottky Rect, 45V, 10A, To-220Ac; Repetitive Reverse Voltage Vrrm Max Littelfuse | Schottky Diodes & Rectifiers |
| Package | TO-220; TO-220AC | TO-220AC | TO-220-2 | |
| VF | 0.6500 volts | 0.6500 volts | ||
| IF | 10000 mA | 10000 mA |