DIODE SIL CARB 650V 16A TO247AD
Schottky Diodes & Rectifiers 650 V, 16 A _SiC
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rectifiers | Schottky Diodes |
| Product Number | LFUSCD16065B | LFUSCD16065B |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | TO-247 | TO-247-3 |