Littelfuse MBRF30150CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in electrically isolated ITO-220AB package
Diode Array 1 Pair Common Cathode Schottky 150V 15A Through Hole TO-220-3 Full Pack, Isolated Tab
SCHOTTKY RECT, 150V, 30A, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:1V; Forward RoHS Compliant: Yes
Schottky Diodes & Rectifiers 2x 15A 150V Rectifier
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Schottky Diodes | Schottky Diodes |
| Product Number | MBRF30150CT | F7373-ND | 31AC6592 | MBRF30150CT |
| Product Name | Standard Schottky | Diode Arrays | Schottky Rect, 150V, 30A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse | Schottky Diodes & Rectifiers |
| Package | TO-220; ITO-220AB | TO-220; TO-220-3 Full Pack, Isolated Tab | ITO-220AB | TO-220-2 |
| VF | 1 volts | 1 volts | ||
| IF | 30000 mA | 30000 mA | ||
| IFSM | 150 amps |