The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Diode Switching 1KV 12A 2-Pin(2+Tab) TO-220AC Product overview: DSEI12-10A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEI12-10A can be used for catalog matching and distributor lookup.
Diode Fast Recovery 1000V 12A TO220AC
Diode Fast Recovery 1000V 12A TO220AC
Diode Fast Recovery 1000V 12A TO220AC
2.7V@12A 50ns Single 12A 1kV TO-220AC-2 Fast recovery/high efficiency diode ROHS
DIODE, SINGLE, 1KV, 12A, TO-220AC-2; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:12A; Diode Configuration:Single
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Power Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes |
| Product Number | DSEI12-10A | 280-DSEI12-10A | 9200842 | 7115291P | DSEI12-10A | 58M5210 |
| Product Name | Offers improved forward voltage characteristics and breakdown voltages up to 1200V | 1KV 12A Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes >> Fast recovery/high efficiency diode | Diode, Single, 1Kv, 12A, To-220Ac-2; Repetitive Peak Reverse Voltage Ixys Semiconductor |
| Package | TO-220; TO-220AC | TO-220; To-220ac | TO-220; TO-220 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||||
| Rectifier Configuration / Technology | Fast Recovery Rectifier | Fast Recovery Rectifier |