Littelfuse MBRB20100CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in surface mount TO-263 package
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
SCHOTTKY RECT, 100V, 20A, TO-263; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:800mV; Forward Surge RoHS Compliant: Yes
DIODE SCHOTTKY 100V 10A TO263
Schottky Diodes & Rectifiers 2x 10A 100V Rectifier
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | MBRB20100CT | F7356DKR-ND | 31AC6577 | MBRB20100CT | MBRB20100CT |
| Product Name | Standard Schottky | Diode Arrays | Schottky Rect, 100V, 20A, To-263; Repetitive Reverse Voltage Vrrm Max Littelfuse | Diode Arrays | Schottky Diodes & Rectifiers |
| Package | D2PAK; TO-263 (D2-PAK) | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263 | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | SMTO-263-2 |
| RoHS Compliant | RoHS | RoHS | |||
| VF | 0.9000 volts | 0.8000 volts | 0.8000 volts | ||
| IF | 20000 mA | 20000 mA |