Littelfuse MBRF20200CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in electrically isolated ITO-220AB package
Diode Array 1 Pair Common Cathode Schottky 200V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
Schottky Diodes & Rectifiers 2x 10A 200V Rectifier
SCHOTTKY RECT, 200V, 20A, TO-220AB; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:950mV; Forward RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Schottky Diodes | Schottky Diodes |
| Product Number | MBRF20200CT | F7368-ND | MBRF20200CT | 99AC4039 |
| Product Name | Standard Schottky | Diode Arrays | Schottky Diodes & Rectifiers | Schottky Rect, 200V, 20A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse |
| Package | TO-220; ITO-220AB | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220-2 | ITO-220AB |
| RoHS Compliant | RoHS | RoHS | ||
| VF | 0.9500 volts | 0.9500 volts | ||
| IF | 20000 mA | 20000 mA |