The DSEP2x101-04A is a high-performance fast recovery diode in a SOT-227B (minibloc) package with a copper base plate, designed for applications such as switch-mode power supplies and uninterruptible power supplies. It has a repetitive reverse blocking voltage of 400 V, an average forward current of 100 A at 45 °C, and a forward voltage drop of 1.54 V at 100 A and 25 °C. The device features a reverse recovery time of 30 ns at 25 °C and a peak reverse recovery current of 16 A under specified conditions. It is rated for an isolation voltage of 3000 V RMS, has a thermal resistance from junction to case of 0.6 K/W, and operates between -40 °C and 125 °C. The package is RoHS compliant and meets UL 94V-0 for epoxy.
The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Diode Switching 400V 100A 4-Pin SOT-227B Tube Product overview: DSEP2X101-04A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 100A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEP2X101-04A can be used for catalog matching and distributor lookup.
IXYS DSEP2X101-04A Diode
DIODE MODULE, DUAL ISOLATE, 400V, SOT227; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):100A; Forward Voltage VF Max:1.95V; Diode Module Configuration:Dual Isolated; Product Range:HiPerFRED Series; SVHC:No SVHC RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diode Arrays | Diodes |
| Product Number | DSEP2X101-04A | 280-DSEP2X101-04A | 9200928 | 02AC9666 |
| Product Name | Offers improved forward voltage characteristics and breakdown voltages up to 1200V | 400V 100A Diode and Rectifier | Schottky Diodes & Rectifiers | Diode Module, Dual Isolate, 400V, Sot227; Repetitive Reverse Voltage Vrrm Max Ixys Semiconductor |
| Package | Tube | Sot-227b | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |
| Tj | -40 C (-40 F) | |||
| Diode Type | Schottky | |||
| Diode Applications | Rectifier |