Littelfuse MBR1060CTL series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in TO-220AB package
Diode Array 1 Pair Common Cathode Schottky 60V 5A Through Hole TO-220-3
Rectifier Diode, Schottky, 1 Phase, 2 Element, 60V V(RRM), Silicon, TO-220AB, Product overview: MBR1060CTL from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR1060CTL can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 104997-MBR1060CTL
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Arrays
Series: MBR
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Manufacturer Device Package: TO-220AB
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 600mV @ 5A
Current - Reverse Leakage @ Vr: 1mA @ 60V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers 2x 5A 60V Rectifier
SCHOTTKY RECT, 60V, 10A, TO-220AB; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:600mV; Forward RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Schottky Diodes |
| Product Number | MBR1060CTL | F7348-ND | 286-MBR1060CTL | 104997-MBR1060CTL | MBR1060CTL | 31AC6595 |
| Product Name | Standard Schottky | Diode Arrays | Schottky 60V Diode and Rectifier | Discrete Semiconductor Products | Schottky Diodes & Rectifiers | Schottky Rect, 60V, 10A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse |
| Package | TO-220; TO-220AB | TO-220; TO-220-3 | TO-220-2 | TO-220AB | ||
| VF | 0.6000 volts | 0.6000 volts | 0.6000 volts | |||
| IF | 10000 mA | 10000 mA | ||||
| IFSM | 125 amps | |||||
| Arrangement | Common Catode |