The Schottky Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 150V.
Diode Schottky 45V 40A 3-Pin(3+Tab) TO-247AD Product overview: DSSK80-0045B from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSSK80-0045B can be used for catalog matching and distributor lookup.
DIODE, SCHOTTKY, 2X40A, 45V; Repetitive Peak Reverse Voltage:45V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247AD; No. of Pins:3Pins; Forward Voltage Max:450mV; Product Range:- RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | DSSK80-0045B | 280-DSSK80-0045B | 96K8838 |
| Product Name | Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 150V | Schottky 45V 40A Diode and Rectifier | Diode, Schottky, 2X40A, 45V; Repetitive Peak Reverse Voltage Ixys Semiconductor |
| Package | TO-247; TO-247AD | TO-247; TO-247AD | |
| RoHS Compliant | RoHS | RoHS | |
| Tj | -55 C (-67 F) |