Littelfuse MBRF3060CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in surface mount ITO-220AB package
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3 Full Pack, Isolated Tab
Manufacturer: Littelfuse Inc.
Win Source Part Number: 118488-MBRF3060CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 700mV @ 15A
Current - Reverse Leakage @ Vr: 1mA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
SCHOTTKY RECT, 60V, 30A, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:700mV; Forward RoHS Compliant: Yes
Schottky Diodes & Rectifiers 2x 15A 60V Rectifier
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Diode Arrays | Schottky Diodes | Schottky Diodes |
| Product Number | MBRF3060CT | F7375-ND | 118488-MBRF3060CT | 31AC6594 | MBRF3060CT |
| Product Name | Standard Schottky | Diode Arrays | Diodes, Rectifiers - Arrays - MBRF3060CT | Schottky Rect, 60V, 30A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse | Schottky Diodes & Rectifiers |
| Package | TO-220; ITO-220AB | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220; ITO-220AB | ITO-220AB | TO-220-2 |
| RoHS Compliant | RoHS | RoHS | |||
| VF | 0.7000 volts | 0.7000 volts | 0.7000 volts | ||
| IF | 30000 mA | 30000 mA | |||
| IFSM | 200 amps |