Littelfuse, Inc. Offers improved forward voltage characteristics and breakdown voltages up to 1200V DSEI60-06A

Description
The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet
Description
The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Offers improved forward voltage characteristics and breakdown voltages up to 1200V - DSEI60-06A - Littelfuse, Inc.
Rosemont, IL, United States
Offers improved forward voltage characteristics and breakdown voltages up to 1200V
DSEI60-06A
Offers improved forward voltage characteristics and breakdown voltages up to 1200V DSEI60-06A
The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

Supplier's Site Datasheet
600V 60A Diode and Rectifier - 280-DSEI60-06A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 60A Diode and Rectifier
280-DSEI60-06A
600V 60A Diode and Rectifier 280-DSEI60-06A
Diode Switching 600V 60A 2-Pin(2+Tab) TO-247AD Tube Product overview: DSEI60-06A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEI60-06A can be used for catalog matching and distributor lookup.

Diode Switching 600V 60A 2-Pin(2+Tab) TO-247AD Tube Product overview: DSEI60-06A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEI60-06A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 193105 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
193105
Schottky Diodes & Rectifiers 193105
600V 100A FRED Diode TO247

600V 100A FRED Diode TO247

Supplier's Site
Schottky Diodes & Rectifiers - 1684440 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1684440
Schottky Diodes & Rectifiers 1684440
600V 100A FRED Diode TO247

600V 100A FRED Diode TO247

Supplier's Site
Fast Diode, 60A, 600V, To-247Ad; Repetitive Peak Reverse Voltage Ixys Semiconductor - 82K6011 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 60A, 600V, To-247Ad; Repetitive Peak Reverse Voltage Ixys Semiconductor
82K6011
Fast Diode, 60A, 600V, To-247Ad; Repetitive Peak Reverse Voltage Ixys Semiconductor 82K6011
FAST DIODE, 60A, 600V, TO-247AD; Repetitive Peak Reverse Voltage:600V; Average Forward Current:60A; Diode Configuration:Single ; Forward Voltage Max:1.8V; Reverse Recovery Time:35ns; Forward Surge Current:550A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST DIODE, 60A, 600V, TO-247AD; Repetitive Peak Reverse Voltage:600V; Average Forward Current:60A; Diode Configuration:Single; Forward Voltage Max:1.8V; Reverse Recovery Time:35ns; Forward Surge Current:550A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site
Diodes >> Fast recovery/high efficiency diode - DSEI60-06A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Fast recovery/high efficiency diode
DSEI60-06A
Diodes >> Fast recovery/high efficiency diode DSEI60-06A
1.8V@70A 35ns Single 60A 600V TO-247-2 Fast recovery/high efficiency diode ROHS

1.8V@70A 35ns Single 60A 600V TO-247-2 Fast recovery/high efficiency diode ROHS

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Power Diodes Rectifiers Rectifiers Diodes Diodes
Product Number DSEI60-06A 280-DSEI60-06A 193105 82K6011 DSEI60-06A
Product Name Offers improved forward voltage characteristics and breakdown voltages up to 1200V 600V 60A Diode and Rectifier Schottky Diodes & Rectifiers Fast Diode, 60A, 600V, To-247Ad; Repetitive Peak Reverse Voltage Ixys Semiconductor Diodes >> Fast recovery/high efficiency diode
Package TO-247; TO-247AD TO-247; To-247ad
RoHS Compliant RoHS RoHS RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
trr 50 ns 35 ns 35 ns
Unlock Full Specs
to access all available technical data