The Schottky Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 150V.
DIODE, SCHOTTKY, 2X40A, 60V; Repetitive Peak Reverse Voltage:60V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247AD; No. of Pins:3Pins; Forward Voltage Max:510mV; Product Range:- RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes |
| Product Number | DSSK80-006B | 96K8839 |
| Product Name | Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 150V | Diode, Schottky, 2X40A, 60V; Repetitive Peak Reverse Voltage Ixys Semiconductor |
| Package | TO-247; TO-247AD | TO-247; TO-247AD |