Littelfuse, Inc. Offers various packages with improved leakage currents and breakdown voltages up to 200V DSSK30-018A

Description
The Schottky Low leakage series offers various packages with improved leakage currents and breakdown voltages up to 200V.
Request a Quote Datasheet
Description
The Schottky Low leakage series offers various packages with improved leakage currents and breakdown voltages up to 200V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Offers various packages with improved leakage currents and breakdown voltages up to 200V - DSSK30-018A - Littelfuse, Inc.
Rosemont, IL, United States
Offers various packages with improved leakage currents and breakdown voltages up to 200V
DSSK30-018A
Offers various packages with improved leakage currents and breakdown voltages up to 200V DSSK30-018A
The Schottky Low leakage series offers various packages with improved leakage currents and breakdown voltages up to 200V.

The Schottky Low leakage series offers various packages with improved leakage currents and breakdown voltages up to 200V.

Supplier's Site Datasheet
Schottky 180V 30A Diode and Rectifier - 280-DSSK30-018A - ERSAELECTRONICS PTE. LTD.
Singapore
Schottky 180V 30A Diode and Rectifier
280-DSSK30-018A
Schottky 180V 30A Diode and Rectifier 280-DSSK30-018A
Diode Schottky 180V 30A 3-Pin(3+Tab) TO-247AD Product overview: DSSK30-018A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 180V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 180V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSSK30-018A can be used for catalog matching and distributor lookup.

Diode Schottky 180V 30A 3-Pin(3+Tab) TO-247AD Product overview: DSSK30-018A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 180V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 180V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSSK30-018A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Schottky, 2X15A, 180V; Repetitive Peak Reverse Voltage Ixys Semiconductor - 96K8827 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 2X15A, 180V; Repetitive Peak Reverse Voltage Ixys Semiconductor
96K8827
Diode, Schottky, 2X15A, 180V; Repetitive Peak Reverse Voltage Ixys Semiconductor 96K8827
DIODE, SCHOTTKY, 2X15A, 180V; Repetitive Peak Reverse Voltage:180V; Average Forward Current:15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247AD; No. of Pins:3Pins; Forward Voltage Max:720mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 2X15A, 180V; Repetitive Peak Reverse Voltage:180V; Average Forward Current:15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247AD; No. of Pins:3Pins; Forward Voltage Max:720mV; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Schottky Diodes Rectifiers Schottky Diodes
Product Number DSSK30-018A 280-DSSK30-018A 96K8827
Product Name Offers various packages with improved leakage currents and breakdown voltages up to 200V Schottky 180V 30A Diode and Rectifier Diode, Schottky, 2X15A, 180V; Repetitive Peak Reverse Voltage Ixys Semiconductor
Package TO-247; TO-247AD TO-247; TO-247AD
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: MS985C4 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 20 amps
VRRM 400 volts
View Details
 - 38DN06B02ELEMXPSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package BG-D_ELEM-1
Life Cycle Stage Active
RoHS Compliant RoHS
View Details
3 suppliers
B48-2 and B48-2T Series B482E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - FP100UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details