Littelfuse, Inc. Offers improved forward voltage characteristics and breakdown voltages up to 1200V DSEP2X61-06A

Description
The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet
Description
The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Offers improved forward voltage characteristics and breakdown voltages up to 1200V - DSEP2X61-06A - Littelfuse, Inc.
Rosemont, IL, United States
Offers improved forward voltage characteristics and breakdown voltages up to 1200V
DSEP2X61-06A
Offers improved forward voltage characteristics and breakdown voltages up to 1200V DSEP2X61-06A
The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

Supplier's Site Datasheet
60A 600V Diode and Rectifier - 280-DSEP2X61-06A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60A 600V Diode and Rectifier
280-DSEP2X61-06A
60A 600V Diode and Rectifier 280-DSEP2X61-06A
Rectifier Diode, Avalanche, 1 Phase, 2 Element, 60A, 600V V(RRM), Silicon, MINIBLOC-4 Product overview: DSEP2X61-06A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEP2X61-06A can be used for catalog matching and distributor lookup.

Rectifier Diode, Avalanche, 1 Phase, 2 Element, 60A, 600V V(RRM), Silicon, MINIBLOC-4 Product overview: DSEP2X61-06A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEP2X61-06A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 9200940 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9200940
Schottky Diodes & Rectifiers 9200940
Diode Sw. Dual Fast 600V 2x60A SOT227B

Diode Sw. Dual Fast 600V 2x60A SOT227B

Supplier's Site
Diode, Fast, 120A, Sot-227B; Repetitive Peak Reverse Voltage Ixys Semiconductor - 58M5225 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 120A, Sot-227B; Repetitive Peak Reverse Voltage Ixys Semiconductor
58M5225
Diode, Fast, 120A, Sot-227B; Repetitive Peak Reverse Voltage Ixys Semiconductor 58M5225
DIODE, FAST, 120A, SOT-227B; Repetitive Peak Reverse Voltage:600V; Average Forward Current:60A; Forward Voltage Max:1.48V; Diode Module Configuration:Dual Isolated; Diode Case Style:SOT-227B; No. of Pins:4Pins; Diode Mounting:Panel RoHS Compliant: Yes

DIODE, FAST, 120A, SOT-227B; Repetitive Peak Reverse Voltage:600V; Average Forward Current:60A; Forward Voltage Max:1.48V; Diode Module Configuration:Dual Isolated; Diode Case Style:SOT-227B; No. of Pins:4Pins; Diode Mounting:Panel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Diodes Rectifiers Diode Arrays Diodes
Product Number DSEP2X61-06A 280-DSEP2X61-06A 9200940 58M5225
Product Name Offers improved forward voltage characteristics and breakdown voltages up to 1200V 60A 600V Diode and Rectifier Schottky Diodes & Rectifiers Diode, Fast, 120A, Sot-227B; Repetitive Peak Reverse Voltage Ixys Semiconductor
RoHS Compliant RoHS RoHS RoHS
Tj -40 C (-40 F)
Diode Type Schottky
Diode Applications Rectifier
Unlock Full Specs
to access all available technical data