Littelfuse, Inc. Comes with a broad variaty of packages and breakdown voltages up to 1800V DSP45-12A

Description
The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V.
Request a Quote Datasheet
Description
The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comes with a broad variaty of packages and breakdown voltages up to 1800V - DSP45-12A - Littelfuse, Inc.
Rosemont, IL, United States
Comes with a broad variaty of packages and breakdown voltages up to 1800V
DSP45-12A
Comes with a broad variaty of packages and breakdown voltages up to 1800V DSP45-12A
The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V.

The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V.

Supplier's Site Datasheet
1.2KV 45A Diode and Rectifier - 280-DSP45-12A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 45A Diode and Rectifier
280-DSP45-12A
1.2KV 45A Diode and Rectifier 280-DSP45-12A
Diode 1.2KV 45A 3-Pin(3+Tab) TO-247AD Tube Product overview: DSP45-12A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 45A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 45A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSP45-12A can be used for catalog matching and distributor lookup.

Diode 1.2KV 45A 3-Pin(3+Tab) TO-247AD Tube Product overview: DSP45-12A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 45A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 45A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSP45-12A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7614035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7614035
Schottky Diodes & Rectifiers 7614035
Diode Standard 1.2KV 2x45A TO247AD

Diode Standard 1.2KV 2x45A TO247AD

Supplier's Site
Schottky Diodes & Rectifiers - 7614035P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7614035P
Schottky Diodes & Rectifiers 7614035P
Diode Standard 1.2KV 2x45A TO247AD

Diode Standard 1.2KV 2x45A TO247AD

Supplier's Site
Schottky Diodes & Rectifiers - 1684655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1684655
Schottky Diodes & Rectifiers 1684655
Diode Standard 1.2KV 2x45A TO247AD

Diode Standard 1.2KV 2x45A TO247AD

Supplier's Site
Diode, Standard, 2X45A, 1200V; Repetitive Peak Reverse Voltage Ixys Semiconductor - 96K8805 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 2X45A, 1200V; Repetitive Peak Reverse Voltage Ixys Semiconductor
96K8805
Diode, Standard, 2X45A, 1200V; Repetitive Peak Reverse Voltage Ixys Semiconductor 96K8805
DIODE, STANDARD, 2X45A, 1200V; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:45A; Diode Configuration:Dual Series; Forward Voltage Max:1.33V; Reverse Recovery Time:-; Forward Surge Current:480A; No. of Pins:3Pins RoHS Compliant: Yes

DIODE, STANDARD, 2X45A, 1200V; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:45A; Diode Configuration:Dual Series; Forward Voltage Max:1.33V; Reverse Recovery Time:-; Forward Surge Current:480A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Rectifiers Rectifiers Rectifiers Diode Arrays Diodes
Product Number DSP45-12A 280-DSP45-12A 7614035 7614035P 96K8805
Product Name Comes with a broad variaty of packages and breakdown voltages up to 1800V 1.2KV 45A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diode, Standard, 2X45A, 1200V; Repetitive Peak Reverse Voltage Ixys Semiconductor
Package TO-247; TO-247AD TO-247; To-247ad TO-247; TO-247
VF 0.8100 volts 1.33 volts
RoHS Compliant RoHS RoHS RoHS RoHS
Tj -40 C (-40 F)
Arrangement Common Catode
Unlock Full Specs
to access all available technical data