Littelfuse, Inc. Offers improved forward voltage characteristics and breakdown voltages up to 1200V DSEI12-06A

Description
The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet
Description
The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Offers improved forward voltage characteristics and breakdown voltages up to 1200V - DSEI12-06A - Littelfuse, Inc.
Rosemont, IL, United States
Offers improved forward voltage characteristics and breakdown voltages up to 1200V
DSEI12-06A
Offers improved forward voltage characteristics and breakdown voltages up to 1200V DSEI12-06A
The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 193098P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
193098P
Schottky Diodes & Rectifiers 193098P
600V 25A FRED Diode TO220

600V 25A FRED Diode TO220

Supplier's Site
Schottky Diodes & Rectifiers - 193098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
193098
Schottky Diodes & Rectifiers 193098
600V 25A FRED Diode TO220

600V 25A FRED Diode TO220

Supplier's Site
Schottky Diodes & Rectifiers - 9200713 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9200713
Schottky Diodes & Rectifiers 9200713
600V 25A FRED Diode TO220

600V 25A FRED Diode TO220

Supplier's Site
600V 14A Diode and Rectifier - 280-DSEI12-06A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 14A Diode and Rectifier
280-DSEI12-06A
600V 14A Diode and Rectifier 280-DSEI12-06A
Diode Switching 600V 14A 2-Pin(2+Tab) TO-220AC Product overview: DSEI12-06A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 14A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEI12-06A can be used for catalog matching and distributor lookup.

Diode Switching 600V 14A 2-Pin(2+Tab) TO-220AC Product overview: DSEI12-06A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 14A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEI12-06A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fast Diode, 14A, 600V, To-220Ac; Repetitive Peak Reverse Voltage Ixys Semiconductor - 96K8779 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 14A, 600V, To-220Ac; Repetitive Peak Reverse Voltage Ixys Semiconductor
96K8779
Fast Diode, 14A, 600V, To-220Ac; Repetitive Peak Reverse Voltage Ixys Semiconductor 96K8779
FAST DIODE, 14A, 600V, TO-220AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:14A; Forward Voltage Max:1.7V; Diode Module Configuration:Single ; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Surge Current:100ARoHS Compliant: Yes

FAST DIODE, 14A, 600V, TO-220AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:14A; Forward Voltage Max:1.7V; Diode Module Configuration:Single; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Surge Current:100ARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Power Diodes Rectifiers Rectifiers Rectifiers Diodes
Product Number DSEI12-06A 193098P 193098 280-DSEI12-06A 96K8779
Product Name Offers improved forward voltage characteristics and breakdown voltages up to 1200V Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers 600V 14A Diode and Rectifier Fast Diode, 14A, 600V, To-220Ac; Repetitive Peak Reverse Voltage Ixys Semiconductor
Package TO-220; TO-220AC TO-220; TO-220 TO-220; To-220ac
RoHS Compliant RoHS RoHS RoHS
trr 50 ns
Unlock Full Specs
to access all available technical data