Littelfuse, Inc. Comes with a broad variaty of packages and breakdown voltages up to 1800V DSP45-16A

Description
The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V.
Request a Quote Datasheet
Description
The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comes with a broad variaty of packages and breakdown voltages up to 1800V - DSP45-16A - Littelfuse, Inc.
Rosemont, IL, United States
Comes with a broad variaty of packages and breakdown voltages up to 1800V
DSP45-16A
Comes with a broad variaty of packages and breakdown voltages up to 1800V DSP45-16A
The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V.

The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 192506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
192506
Schottky Diodes & Rectifiers 192506
1600V Dual 48A Rectifer Diode TO247

1600V Dual 48A Rectifer Diode TO247

Supplier's Site
Schottky Diodes & Rectifiers - 1684409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1684409
Schottky Diodes & Rectifiers 1684409
1600V Dual 48A Rectifer Diode TO247

1600V Dual 48A Rectifer Diode TO247

Supplier's Site
1.6KV 45A Diode and Rectifier - 280-DSP45-16A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6KV 45A Diode and Rectifier
280-DSP45-16A
1.6KV 45A Diode and Rectifier 280-DSP45-16A
Diode 1.6KV 45A 3-Pin(3+Tab) TO-247AD Product overview: DSP45-16A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 45A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 45A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSP45-16A can be used for catalog matching and distributor lookup.

Diode 1.6KV 45A 3-Pin(3+Tab) TO-247AD Product overview: DSP45-16A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 45A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 45A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSP45-16A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Phase Leg Rectifier, Series 45A To-247Ad; Repetitive Peak Reverse Voltage Ixys Semiconductor - 96K8806 - Newark, An Avnet Company
Chicago, IL, United States
Phase Leg Rectifier, Series 45A To-247Ad; Repetitive Peak Reverse Voltage Ixys Semiconductor
96K8806
Phase Leg Rectifier, Series 45A To-247Ad; Repetitive Peak Reverse Voltage Ixys Semiconductor 96K8806
PHASE LEG RECTIFIER, SERIES 45A TO-247AD; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:45A; Diode Configuration:Dual Series; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:480A RoHS Compliant: Yes

PHASE LEG RECTIFIER, SERIES 45A TO-247AD; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:45A; Diode Configuration:Dual Series; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:480A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Rectifiers Diode Arrays Rectifiers Rectifiers
Product Number DSP45-16A 192506 280-DSP45-16A 96K8806
Product Name Comes with a broad variaty of packages and breakdown voltages up to 1800V Schottky Diodes & Rectifiers 1.6KV 45A Diode and Rectifier Phase Leg Rectifier, Series 45A To-247Ad; Repetitive Peak Reverse Voltage Ixys Semiconductor
Package TO-247; TO-247AD TO-247; To-247ad
VF 0.8100 volts 1.1 volts
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - M1MA142WAT1 - 880493-M1MA142WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 80 V
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-1350PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: YG878C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details
Zener Diodes - 7081854P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Zener
RoHS Compliant RoHS
View Details