The Schottky Low leakage series offers various packages with improved leakage currents and breakdown voltages up to 200V.
SCHOTTKY RECTIFIER COMMON CATHODE 25A TO-247AD; Repetitive Peak Reverse Voltage:150V; Average Forward Current:25A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247AD; No. of Pins:3Pins; Forward Voltage Max:680mV RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | DSSK50-015A | 96K8832 |
| Product Name | Offers various packages with improved leakage currents and breakdown voltages up to 200V | Schottky Rectifier Common Cathode 25A To-247Ad; Repetitive Peak Reverse Voltage Ixys Semiconductor |
| Package | TO-247; TO-247AD | TO-247; TO-247AD |
| Rectifier Configuration / Technology | Schottky | |
| RoHS Compliant | RoHS |