Littelfuse MBRB1060CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in surface mount TO-263 package
Diode Array 1 Pair Common Cathode Schottky 60V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 60V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 60V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1216220-MBRB1060CT
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-263 (D2Pak)
Manufacturer Homepage: www.galaxycn.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 700mV at 5A
Current - Reverse Leakage at Vr: 1mA at 60V
SCHOTTKY RECT, 60V, 10A, TO-263; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:700mV; Forward Surge RoHS Compliant: Yes
Schottky Diodes & Rectifiers 2x 5A 60V Rectifier
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Diode Arrays | Schottky Diodes | Schottky Diodes |
| Product Number | MBRB1060CT | F7355DKR-ND | 1216220-MBRB1060CT | 31AC6576 | MBRB1060CT |
| Product Name | Standard Schottky | Diode Arrays | Diodes, Rectifiers - Arrays - MBRB1060CT | Schottky Rect, 60V, 10A, To-263; Repetitive Reverse Voltage Vrrm Max Littelfuse | Schottky Diodes & Rectifiers |
| Package | D2PAK; TO-263 (D2-PAK) | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263 | SMTO-263-2 | |
| RoHS Compliant | RoHS | RoHS | |||
| VF | 0.7000 volts | 0.7000 volts | 0.7000 volts | ||
| IF | 10000 mA | 10000 mA | |||
| IFSM | 125 amps |