The Schottky Low leakage series offers various packages with improved leakage currents and breakdown voltages up to 200V.
Diode Schottky 150V 100A 4-Pin SOT-227B Tube Product overview: DSS2X101-015A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 100A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSS2X101-015A can be used for catalog matching and distributor lookup.
SCHOTTKY RECTIFIER, DUAL, 100A, SOT-227B; Repetitive Peak Reverse Voltage:150V; Average Forward Current:100A; Forward Voltage Max:910mV; Diode Module Configuration:Dual Isolated; Diode Case Style:SOT-227B; No. of Pins:4Pins RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | DSS2X101-015A | 280-DSS2X101-015A | 96K8815 |
| Product Name | Offers various packages with improved leakage currents and breakdown voltages up to 200V | Schottky 150V 100A Diode and Rectifier | Schottky Rectifier, Dual, 100A, Sot-227B; Repetitive Peak Reverse Voltage Ixys Semiconductor |
| Package | SOT-227B (minibloc) | Tube | SOT-227B |
| RoHS Compliant | RoHS | RoHS | |
| Tj | -40 C (-40 F) | ||
| Rectifier Configuration / Technology | Schottky |