Littelfuse MBRF10100CTR series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common anode configuration in electrically isolated ITO-220AB package
Diode Array 1 Pair Common Anode Schottky 100V 5A Through Hole TO-220-3 Full Pack, Isolated Tab
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1072610-MBRF10100CTR
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 850mV @ 5A
Current - Reverse Leakage @ Vr: 1mA @ 100V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Schottky Diodes & Rectifiers 2x 5A 100V Rectifier
SCHOTTKY RECT, 100V, 10A, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):10A; Diode Configuration:Dual Common Anode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:850mV; Forward RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Diode Arrays | Schottky Diodes | Schottky Diodes |
| Product Number | MBRF10100CTR | F7362-ND | 1072610-MBRF10100CTR | MBRF10100CTR | 31AC6582 |
| Product Name | Standard Schottky | Diode Arrays | Diodes, Rectifiers - Arrays - MBRF10100CTR | Schottky Diodes & Rectifiers | Schottky Rect, 100V, 10A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse |
| Package | TO-220; ITO-220AB | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220; ITO-220AB | TO-220-2 | ITO-220AB |
| RoHS Compliant | RoHS | RoHS | |||
| VF | 0.8500 volts | 0.8500 volts | 0.8500 volts | ||
| IF | 10000 mA | 10000 mA | |||
| IFSM | 120 amps |