Littelfuse MBR6045WT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in TO-247AD package
Diode Schottky 45V 30A Through Hole TO-247AD
Schottky Diodes & Rectifiers 2x 30A 45V Rectifier
SCHOTTKY RECT, 45V, 60A, TO-247AD; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):60A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247AD; No. of Pins:3Pins; Forward Voltage VF Max:650mV; Forward RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Schottky Diodes | Schottky Diodes |
| Product Number | MBR6045WT | F7353-ND | MBR6045WT | 64AH3990 |
| Product Name | Standard Schottky | Diode Arrays | Schottky Diodes & Rectifiers | Schottky Rect, 45V, 60A, To-247Ad; Repetitive Reverse Voltage Vrrm Max Littelfuse |
| Package | TO-247; TO-247AD | TO-247; TO-247-3 | TO-247-3 | TO-247; TO-247AD |
| RoHS Compliant | RoHS | RoHS | ||
| VF | 0.6500 volts | 0.6500 volts |