Littelfuse, Inc. Offers various packages with improved leakage currents and breakdown voltages up to 200V DSS25-0045A

Description
The Schottky Low leakage series offers various packages with improved leakage currents and breakdown voltages up to 200V.
Datasheet
Description
The Schottky Low leakage series offers various packages with improved leakage currents and breakdown voltages up to 200V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Offers various packages with improved leakage currents and breakdown voltages up to 200V - DSS25-0045A - Littelfuse, Inc.
Rosemont, IL, United States
Offers various packages with improved leakage currents and breakdown voltages up to 200V
DSS25-0045A
Offers various packages with improved leakage currents and breakdown voltages up to 200V DSS25-0045A
The Schottky Low leakage series offers various packages with improved leakage currents and breakdown voltages up to 200V.

The Schottky Low leakage series offers various packages with improved leakage currents and breakdown voltages up to 200V.

Supplier's Site Datasheet
Diode, Schottky, 25A; Repetitive Peak Reverse Voltage Ixys Semiconductor - 96K8822 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 25A; Repetitive Peak Reverse Voltage Ixys Semiconductor
96K8822
Diode, Schottky, 25A; Repetitive Peak Reverse Voltage Ixys Semiconductor 96K8822
DIODE, SCHOTTKY, 25A; Repetitive Peak Reverse Voltage:45V; Average Forward Current:25A; Diode Configuration:Single ; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage Max:590mV; Forward Surge Current:400A; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 25A; Repetitive Peak Reverse Voltage:45V; Average Forward Current:25A; Diode Configuration:Single; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage Max:590mV; Forward Surge Current:400A; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Schottky Diodes Schottky Diodes
Product Number DSS25-0045A 96K8822
Product Name Offers various packages with improved leakage currents and breakdown voltages up to 200V Diode, Schottky, 25A; Repetitive Peak Reverse Voltage Ixys Semiconductor
Package TO-220; TO-220AC TO-220AC
Unlock Full Specs
to access all available technical data

Similar Products