Littelfuse, Inc. Offers improved forward voltage characteristics and breakdown voltages up to 1200V DSEI2X61-06C

Description
The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet
Description
The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Offers improved forward voltage characteristics and breakdown voltages up to 1200V - DSEI2X61-06C - Littelfuse, Inc.
Rosemont, IL, United States
Offers improved forward voltage characteristics and breakdown voltages up to 1200V
DSEI2X61-06C
Offers improved forward voltage characteristics and breakdown voltages up to 1200V DSEI2X61-06C
The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7614041 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7614041
Schottky Diodes & Rectifiers 7614041
Diode Sw. Dual Fast 600V 2x51A SOT227B

Diode Sw. Dual Fast 600V 2x51A SOT227B

Supplier's Site
Schottky Diodes & Rectifiers - 9200909 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9200909
Schottky Diodes & Rectifiers 9200909
Diode Sw. Dual Fast 600V 2x51A SOT227B

Diode Sw. Dual Fast 600V 2x51A SOT227B

Supplier's Site
Schottky Diodes & Rectifiers - 7614041P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7614041P
Schottky Diodes & Rectifiers 7614041P
Diode Sw. Dual Fast 600V 2x51A SOT227B

Diode Sw. Dual Fast 600V 2x51A SOT227B

Supplier's Site
600V 60A Diode and Rectifier - 280-DSEI2X61-06C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 60A Diode and Rectifier
280-DSEI2X61-06C
600V 60A Diode and Rectifier 280-DSEI2X61-06C
Diode Switching 600V 60A 4-Pin SOT-227B Product overview: DSEI2X61-06C from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEI2X61-06C can be used for catalog matching and distributor lookup.

Diode Switching 600V 60A 4-Pin SOT-227B Product overview: DSEI2X61-06C from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEI2X61-06C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Module, Dual, 600V, 2X60A; Repetitive Reverse Voltage Vrrm Max Ixys Semiconductor - 34AC1465 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, Dual, 600V, 2X60A; Repetitive Reverse Voltage Vrrm Max Ixys Semiconductor
34AC1465
Diode Module, Dual, 600V, 2X60A; Repetitive Reverse Voltage Vrrm Max Ixys Semiconductor 34AC1465
DIODE MODULE, DUAL, 600V, 2X60A; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):120A; Forward Voltage VF Max:1.8V; Diode Module Configuration:Dual Isolated; Product Range:DSEI2 Series; SVHC:No SVHC (07- RoHS Compliant: Yes

DIODE MODULE, DUAL, 600V, 2X60A; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):120A; Forward Voltage VF Max:1.8V; Diode Module Configuration:Dual Isolated; Product Range:DSEI2 Series; SVHC:No SVHC (07- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Diodes Diode Arrays Diode Arrays Rectifiers Diodes
Product Number DSEI2X61-06C 7614041 7614041P 280-DSEI2X61-06C 34AC1465
Product Name Offers improved forward voltage characteristics and breakdown voltages up to 1200V Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers 600V 60A Diode and Rectifier Diode Module, Dual, 600V, 2X60A; Repetitive Reverse Voltage Vrrm Max Ixys Semiconductor
Diode Type Schottky Schottky
Diode Applications Rectifier Rectifier
RoHS Compliant RoHS RoHS RoHS RoHS
Package Sot-227b SOT-227
Pin Count 4
Unlock Full Specs
to access all available technical data