Littelfuse, Inc. Offers various packages with improved leakage currents and breakdown voltages up to 200V DSSK20-015A

Description
The Schottky Low leakage series offers various packages with improved leakage currents and breakdown voltages up to 200V.
Request a Quote Datasheet
Description
The Schottky Low leakage series offers various packages with improved leakage currents and breakdown voltages up to 200V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Offers various packages with improved leakage currents and breakdown voltages up to 200V - DSSK20-015A - Littelfuse, Inc.
Rosemont, IL, United States
Offers various packages with improved leakage currents and breakdown voltages up to 200V
DSSK20-015A
Offers various packages with improved leakage currents and breakdown voltages up to 200V DSSK20-015A
The Schottky Low leakage series offers various packages with improved leakage currents and breakdown voltages up to 200V.

The Schottky Low leakage series offers various packages with improved leakage currents and breakdown voltages up to 200V.

Supplier's Site Datasheet
Schottky 150V 10A Diode and Rectifier - 280-DSSK20-015A - ERSAELECTRONICS PTE. LTD.
Singapore
Schottky 150V 10A Diode and Rectifier
280-DSSK20-015A
Schottky 150V 10A Diode and Rectifier 280-DSSK20-015A
Diode Schottky 150V 10A 3-Pin(3+Tab) TO-220AB Tube Product overview: DSSK20-015A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSSK20-015A can be used for catalog matching and distributor lookup.

Diode Schottky 150V 10A 3-Pin(3+Tab) TO-220AB Tube Product overview: DSSK20-015A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSSK20-015A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Schottky, 2X10A, 150V; Repetitive Peak Reverse Voltage Ixys Semiconductor - 96K8825 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 2X10A, 150V; Repetitive Peak Reverse Voltage Ixys Semiconductor
96K8825
Diode, Schottky, 2X10A, 150V; Repetitive Peak Reverse Voltage Ixys Semiconductor 96K8825
DIODE, SCHOTTKY, 2X10A, 150V; Repetitive Peak Reverse Voltage:150V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:610mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 2X10A, 150V; Repetitive Peak Reverse Voltage:150V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:610mV; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Schottky Diodes Rectifiers Schottky Diodes
Product Number DSSK20-015A 280-DSSK20-015A 96K8825
Product Name Offers various packages with improved leakage currents and breakdown voltages up to 200V Schottky 150V 10A Diode and Rectifier Diode, Schottky, 2X10A, 150V; Repetitive Peak Reverse Voltage Ixys Semiconductor
Package TO-220; TO-220AB TO-220AB
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data