The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Diode Switching 1.2KV 109A 2-Pin(2+Tab) TO-247AD Product overview: DSEI120-12A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 109A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 109A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEI120-12A can be used for catalog matching and distributor lookup.
Diode Fast Recovery 1200V 120A TO247AD
Diode Fast Recovery 1200V 120A TO247AD
Diode Fast Recovery 1200V 120A TO247AD
DIODE, FAST, 109A, TO-247; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:109A; Forward Voltage Max:1.55V; Diode Module Configuration:Single
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | DSEI120-12A | 280-DSEI120-12A | 7115317 | 7115317P | 58M5211 |
| Product Name | Offers improved forward voltage characteristics and breakdown voltages up to 1200V | 1.2KV 109A Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diode, Fast, 109A, To-247; Repetitive Peak Reverse Voltage Ixys Semiconductor |
| Package | TO-247; TO-247AD | TO-247; To-247ad | TO-247; TO-247 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |
| Tj | -40 C (-40 F) | ||||
| Rectifier Configuration / Technology | Fast Recovery Rectifier | Fast Recovery Rectifier |