Littelfuse MBRF2045CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in surface mount ITO-220AB package
Manufacturer: Littelfuse Inc.
Win Source Part Number: 805105-MBRF2045CT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Supplier Device Package: ITO-220AB
Manufacturer Package: TO-220-3 Isolated Tab
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 840mV at 20A
Current - Reverse Leakage at Vr: 1mA at 45V
Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
Schottky Diodes & Rectifiers 2x 10A 45V Rectifier
SCHOTTKY RECT, 45V, 20A, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:840mV; Forward RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Diode Arrays | Schottky Diodes | Schottky Diodes |
| Product Number | MBRF2045CT | 805105-MBRF2045CT | F7370-ND | MBRF2045CT | 31AC6589 |
| Product Name | Standard Schottky | Diodes, Rectifiers - Arrays - MBRF2045CT | Diode Arrays | Schottky Diodes & Rectifiers | Schottky Rect, 45V, 20A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse |
| Package | TO-220; ITO-220AB | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220-2 | ITO-220AB | |
| VF | 0.8400 volts | 0.8400 volts | 0.8400 volts | ||
| IF | 20000 mA | 20000 mA | |||
| IFSM | 180 amps | ||||
| Diode Type | Schottky; Schottky |