The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V
Dual Diode Module 2x120A 2200V TO-240AA
DIODE MODULE, DUAL, 1.2KV, 120A, TO240AA; Repetitive Peak Reverse Voltage:2.2kV; Average Forward Current:120A; Forward Voltage Max:1.43V; Diode Module Configuration:Dual Series; Diode Case Style:TO-240AA; No. of Pins:3Pins RoHS Compliant: Yes
| Littelfuse, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Diodes |
| Product Number | MDD95-22N1B | 192332 | 02AC9944 |
| Product Name | The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V | Schottky Diodes & Rectifiers | Diode Module, Dual, 1.2Kv, 120A, To240Aa; Repetitive Peak Reverse Voltage Ixys Semiconductor |
| VF | 0.7500 volts | 1.43 volts | |
| Diode Type | Schottky | ||
| Diode Applications | Rectifier; High Voltage | ||
| RoHS Compliant | RoHS | RoHS |