The Schottky Low leakage series offers various packages with improved leakage currents and breakdown voltages up to 200V.
DIODE, SCHOTTKY, 2X160A; Repetitive Peak Reverse Voltage:100V; Average Forward Current:80A; Forward Voltage Max:810mV; Diode Module Configuration:1 Pair Common Cathode; Diode Case Style:SOT-227B; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes |
| Product Number | DSS2X160-01A | 96K8817 |
| Product Name | Power Semiconductors & Control ICs - Power Diodes - Schottky (Si/SiC) - Series: Schottky Low leakage - DSS2X160-01A | Diode, Schottky, 2X160A; Repetitive Peak Reverse Voltage Ixys Semiconductor |
| Package | SOT-227UI (minibloc) | SOT-227B |