Littelfuse, Inc. Offers various packages with improved leakage currents and breakdown voltages up to 200V DSS2X61-01A

Description
The Schottky Low leakage series offers various packages with improved leakage currents and breakdown voltages up to 200V.
Request a Quote Datasheet
Description
The Schottky Low leakage series offers various packages with improved leakage currents and breakdown voltages up to 200V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Offers various packages with improved leakage currents and breakdown voltages up to 200V - DSS2X61-01A - Littelfuse, Inc.
Rosemont, IL, United States
Offers various packages with improved leakage currents and breakdown voltages up to 200V
DSS2X61-01A
Offers various packages with improved leakage currents and breakdown voltages up to 200V DSS2X61-01A
The Schottky Low leakage series offers various packages with improved leakage currents and breakdown voltages up to 200V.

The Schottky Low leakage series offers various packages with improved leakage currents and breakdown voltages up to 200V.

Supplier's Site Datasheet
Singapore
Schottky 100V 60A Diode and Rectifier
280-DSS2X61-01A
Schottky 100V 60A Diode and Rectifier 280-DSS2X61-01A
Diode Schottky 100V 60A 4-Pin SOT-227B Tube Product overview: DSS2X61-01A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSS2X61-01A can be used for catalog matching and distributor lookup.

Diode Schottky 100V 60A 4-Pin SOT-227B Tube Product overview: DSS2X61-01A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSS2X61-01A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Schottky, Dual, 120A, 100V, Sot-227B; Repetitive Peak Reverse Voltage Ixys Semiconductor - 96K8820 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Dual, 120A, 100V, Sot-227B; Repetitive Peak Reverse Voltage Ixys Semiconductor
96K8820
Diode, Schottky, Dual, 120A, 100V, Sot-227B; Repetitive Peak Reverse Voltage Ixys Semiconductor 96K8820
DIODE, SCHOTTKY, DUAL, 120A, 100V, SOT-227B; Repetitive Peak Reverse Voltage:100V; Average Forward Current:120A; Forward Voltage Max:1.1V; Diode Module Configuration:Dual Isolated; Diode Case Style:SOT-227B; No. of Pins:4Pins RoHS Compliant: Yes

DIODE, SCHOTTKY, DUAL, 120A, 100V, SOT-227B; Repetitive Peak Reverse Voltage:100V; Average Forward Current:120A; Forward Voltage Max:1.1V; Diode Module Configuration:Dual Isolated; Diode Case Style:SOT-227B; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Schottky Diodes Rectifiers Schottky Diodes
Product Number DSS2X61-01A 280-DSS2X61-01A 96K8820
Product Name Offers various packages with improved leakage currents and breakdown voltages up to 200V Schottky 100V 60A Diode and Rectifier Diode, Schottky, Dual, 120A, 100V, Sot-227B; Repetitive Peak Reverse Voltage Ixys Semiconductor
Package SOT-227B (minibloc) Tube SOT-227B
RoHS Compliant RoHS RoHS
Tj -40 C (-40 F)
Unlock Full Specs
to access all available technical data