Littelfuse, Inc. Standard Schottky MBRF10200CT

Description
Littelfuse MBRF10200CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in electrically isolated ITO-220AB package
Request a Quote Datasheet
Description
Littelfuse MBRF10200CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in electrically isolated ITO-220AB package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Schottky - MBRF10200CT - Littelfuse, Inc.
Rosemont, IL, United States
Standard Schottky
MBRF10200CT
Standard Schottky MBRF10200CT
Littelfuse MBRF10200CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in electrically isolated ITO-220AB package

Littelfuse MBRF10200CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Low forward voltage drop High frequency operation Common cathode configuration in electrically isolated ITO-220AB package

Supplier's Site Datasheet
Diode Arrays - F7364-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
F7364-ND
Diode Arrays F7364-ND
Diode Array 1 Pair Common Cathode Schottky 200V 5A Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Schottky 200V 5A Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MBRF10200CT - 022432-MBRF10200CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRF10200CT
022432-MBRF10200CT
Diodes, Rectifiers - Arrays - MBRF10200CT 022432-MBRF10200CT
Manufacturer: Littelfuse Inc. Win Source Part Number: 022432-MBRF10200CT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 980mV @ 5A Current - Reverse Leakage @ Vr: 1mA @ 200V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 022432-MBRF10200CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 980mV @ 5A
Current - Reverse Leakage @ Vr: 1mA @ 200V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky Rect, 200V, 10A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse - 31AC6584 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, 200V, 10A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse
31AC6584
Schottky Rect, 200V, 10A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse 31AC6584
SCHOTTKY RECT, 200V, 10A, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:980mV; Forward RoHS Compliant: Yes

SCHOTTKY RECT, 200V, 10A, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:980mV; Forward RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRF10200CT
Schottky Diodes & Rectifiers MBRF10200CT
Schottky Diodes & Rectifiers 2x 5A 200V Rectifier

Schottky Diodes & Rectifiers 2x 5A 200V Rectifier

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diode Arrays Diode Arrays Schottky Diodes Schottky Diodes
Product Number MBRF10200CT F7364-ND 022432-MBRF10200CT 31AC6584 MBRF10200CT
Product Name Standard Schottky Diode Arrays Diodes, Rectifiers - Arrays - MBRF10200CT Schottky Rect, 200V, 10A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse Schottky Diodes & Rectifiers
Package TO-220; ITO-220AB TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; ITO-220AB ITO-220AB TO-220-2
RoHS Compliant RoHS RoHS
VF 0.9800 volts 0.9800 volts 0.9800 volts
IF 10000 mA 10000 mA
IFSM 128 amps
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 2 x 3 A dual common cathode low leakage current Trench Schottky barrier rectifier - PMEG060T060CLPE-QZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
4 suppliers
Schottky Diodes & Rectifiers - 1219432 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCP20C65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
Diodes, Rectifiers - Arrays - SBRV640VCTT4G - 893716-SBRV640VCTT4G - Win Source Electronics
Specs
Diode Type Zener; Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details